Capital Lighting, Inc. 65-012 Large Chandeliers-Glass Shade 337419

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 44.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Chandelier UPC: 782042896352 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 44.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Chandelier UPC: 782042896352 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
65-012 Large Chandeliers-Glass Shade - 337419 - Capital Lighting, Inc.
Columbus, OH, USA
65-012 Large Chandeliers-Glass Shade
337419
65-012 Large Chandeliers-Glass Shade 337419
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 44.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Chandelier UPC: 782042896352 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 44.75
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Champagne Leaf
Product Name: 12 Light Chandelier
UPC: 782042896352
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337419
Product Name 65-012 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details