Capital Lighting, Inc. Sconces-Single Glass 337398

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 337398 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
337398
Sconces-Single Glass 337398
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold Leaf
Weight: 5
Product Name: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337398
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details