Capital Lighting, Inc. Sconces-Double Candle 337336

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 633779017728 Category: Wall Sconce Glass: Ice Blue Glass Shipped Via: UPS Safety Rating: UL, CUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 633779017728 Category: Wall Sconce Glass: Ice Blue Glass Shipped Via: UPS Safety Rating: UL, CUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 337336 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
337336
Sconces-Double Candle 337336
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 633779017728 Category: Wall Sconce Glass: Ice Blue Glass Shipped Via: UPS Safety Rating: UL, CUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Wall Sconce
UPC: 633779017728
Category: Wall Sconce
Glass: Ice Blue Glass
Shipped Via: UPS
Safety Rating: UL, CUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337336
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details