Capital Lighting, Inc. LS-21799 Lamps-Table Lamps 334688

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut/Polished Steel Product Name: One Light Table Lamp UPC: 088675449997
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut/Polished Steel Product Name: One Light Table Lamp UPC: 088675449997

Suppliers

Company
Product
Description
Supplier Links
LS-21799 Lamps-Table Lamps - 334688 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21799 Lamps-Table Lamps
334688
LS-21799 Lamps-Table Lamps 334688
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut/Polished Steel Product Name: One Light Table Lamp UPC: 088675449997

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Walnut/Polished Steel
Product Name: One Light Table Lamp
UPC: 088675449997

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334688
Product Name LS-21799 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details