Capital Lighting, Inc. LS-19802 Pendants-Other 334681

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675451174
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675451174

Suppliers

Company
Product
Description
Supplier Links
LS-19802 Pendants-Other - 334681 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19802 Pendants-Other
334681
LS-19802 Pendants-Other 334681
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675451174

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 72.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Down Lighting Pendant
UPC: 088675451174

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334681
Product Name LS-19802 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details