Capital Lighting, Inc. LS-21270PS/WHT Lamps-Table Lamps 334680

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675453888
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675453888

Suppliers

Company
Product
Description
Supplier Links
LS-21270PS/WHT Lamps-Table Lamps - 334680 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21270PS/WHT Lamps-Table Lamps
334680
LS-21270PS/WHT Lamps-Table Lamps 334680
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675453888

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675453888

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334680
Product Name LS-21270PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details