Capital Lighting, Inc. LS-19697C Mini Pendants-Cable 334652

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 71.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675452706 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 71.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675452706 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19697C Mini Pendants-Cable - 334652 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19697C Mini Pendants-Cable
334652
LS-19697C Mini Pendants-Cable 334652
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 71.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675452706 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 71.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Mini Pendant
UPC: 088675452706
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334652
Product Name LS-19697C Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details