Capital Lighting, Inc. EL-10082 Mini Pendants-4+Light Cluster 334647

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 60.00 Bulb Type: G4 Qty: 24 Wattage: 20 Weight: 58 Product Name: 24 Light Ceiling Lamp UPC: 088675900610 Category: Ceiling Lamp Safety Rating: eTL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 60.00 Bulb Type: G4 Qty: 24 Wattage: 20 Weight: 58 Product Name: 24 Light Ceiling Lamp UPC: 088675900610 Category: Ceiling Lamp Safety Rating: eTL

Suppliers

Company
Product
Description
Supplier Links
EL-10082 Mini Pendants-4+Light Cluster - 334647 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10082 Mini Pendants-4+Light Cluster
334647
EL-10082 Mini Pendants-4+Light Cluster 334647
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 60.00 Bulb Type: G4 Qty: 24 Wattage: 20 Weight: 58 Product Name: 24 Light Ceiling Lamp UPC: 088675900610 Category: Ceiling Lamp Safety Rating: eTL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 60.00
Bulb
Type: G4
Qty: 24
Wattage: 20
Weight: 58
Product Name: 24 Light Ceiling Lamp
UPC: 088675900610
Category: Ceiling Lamp
Safety Rating: eTL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334647
Product Name EL-10082 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details