Capital Lighting, Inc. LS-17141ALU Semi-Flush Mts.-Spot Lights 334627

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Aluminum Weight: 1.6 Product Name: Three Light Flush Mount UPC: 088675449904 Category: Semi-Flush Mount Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Aluminum Weight: 1.6 Product Name: Three Light Flush Mount UPC: 088675449904 Category: Semi-Flush Mount Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-17141ALU Semi-Flush Mts.-Spot Lights - 334627 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17141ALU Semi-Flush Mts.-Spot Lights
334627
LS-17141ALU Semi-Flush Mts.-Spot Lights 334627
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Aluminum Weight: 1.6 Product Name: Three Light Flush Mount UPC: 088675449904 Category: Semi-Flush Mount Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.00
Bulb
Type: LED
Qty: 3
Wattage: 1
Finish: Aluminum
Weight: 1.6
Product Name: Three Light Flush Mount
UPC: 088675449904
Category: Semi-Flush Mount
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334627
Product Name LS-17141ALU Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details