Capital Lighting, Inc. LS-16446 Sconces-Single Glass 334610

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 15.50 Bulb Type: G-9 Qty: 1 Wattage: 25 Weight: 1.75 Product Name: One Light Wall Lamp UPC: 088675455684 Category: Wall Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 15.50 Bulb Type: G-9 Qty: 1 Wattage: 25 Weight: 1.75 Product Name: One Light Wall Lamp UPC: 088675455684 Category: Wall Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-16446 Sconces-Single Glass - 334610 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16446 Sconces-Single Glass
334610
LS-16446 Sconces-Single Glass 334610
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 15.50 Bulb Type: G-9 Qty: 1 Wattage: 25 Weight: 1.75 Product Name: One Light Wall Lamp UPC: 088675455684 Category: Wall Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 15.50
Bulb
Type: G-9
Qty: 1
Wattage: 25
Weight: 1.75
Product Name: One Light Wall Lamp
UPC: 088675455684
Category: Wall Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334610
Product Name LS-16446 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details