Capital Lighting, Inc. LS-16949 Sconces-Single Glass 334602

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675453567 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675453567 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16949 Sconces-Single Glass - 334602 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16949 Sconces-Single Glass
334602
LS-16949 Sconces-Single Glass 334602
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675453567 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675453567
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334602
Product Name LS-16949 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details