Capital Lighting, Inc. 72356-615B-PL Exterior -Post/Pier Head 334599

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: Post Mount

Suppliers

Company
Product
Description
Supplier Links
72356-615B-PL Exterior -Post/Pier Head - 334599 - Capital Lighting, Inc.
Columbus, OH, USA
72356-615B-PL Exterior -Post/Pier Head
334599
72356-615B-PL Exterior -Post/Pier Head 334599
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Dorian Bronze
Product Name: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334599
Product Name 72356-615B-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details