Capital Lighting, Inc. LS-81922 Lamps-Swing Arm-Floor 334388

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Polished Steel/Cherry Product Name: One Light Swing Arm Floor Lamp UPC: 088675453048
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Polished Steel/Cherry Product Name: One Light Swing Arm Floor Lamp UPC: 088675453048

Suppliers

Company
Product
Description
Supplier Links
LS-81922 Lamps-Swing Arm-Floor - 334388 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81922 Lamps-Swing Arm-Floor
334388
LS-81922 Lamps-Swing Arm-Floor 334388
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 27 Finish: Polished Steel/Cherry Product Name: One Light Swing Arm Floor Lamp UPC: 088675453048

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Qty: 1
Wattage: 27
Finish: Polished Steel/Cherry
Product Name: One Light Swing Arm Floor Lamp
UPC: 088675453048

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334388
Product Name LS-81922 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details