PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 51.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Walnut
Product Name: Two Light Floor Lamp
UPC: 088675450948
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 334380 |
| Product Name | LS-81855 Lamps-Floor Lamps |
| Application | Residential |