Capital Lighting, Inc. LS-22043 Lamps-Table Lamps 334364

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675453635
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675453635

Suppliers

Company
Product
Description
Supplier Links
LS-22043 Lamps-Table Lamps - 334364 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22043 Lamps-Table Lamps
334364
LS-22043 Lamps-Table Lamps 334364
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675453635

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675453635

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334364
Product Name LS-22043 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details