Capital Lighting, Inc. LS-5435 Semi-Flush Mts.-Bowl Style 334357

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675451822
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675451822

Suppliers

Company
Product
Description
Supplier Links
LS-5435 Semi-Flush Mts.-Bowl Style - 334357 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5435 Semi-Flush Mts.-Bowl Style
334357
LS-5435 Semi-Flush Mts.-Bowl Style 334357
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675451822

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.50
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Polished Steel
Product Name: Three Light Semi Flush Mount Ceiling Light
UPC: 088675451822

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334357
Product Name LS-5435 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details