Capital Lighting, Inc. LS-22024 Lamps-Table Lamps 334348

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut Weight: 10 Product Name: One Light Table Lamp UPC: 088675453536 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut Weight: 10 Product Name: One Light Table Lamp UPC: 088675453536 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-22024 Lamps-Table Lamps - 334348 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22024 Lamps-Table Lamps
334348
LS-22024 Lamps-Table Lamps 334348
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut Weight: 10 Product Name: One Light Table Lamp UPC: 088675453536 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Walnut
Weight: 10
Product Name: One Light Table Lamp
UPC: 088675453536
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334348
Product Name LS-22024 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details