Capital Lighting, Inc. LS-22060 Lamps-Table Lamps 334337

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454014
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454014

Suppliers

Company
Product
Description
Supplier Links
LS-22060 Lamps-Table Lamps - 334337 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22060 Lamps-Table Lamps
334337
LS-22060 Lamps-Table Lamps 334337
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454014

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 21.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675454014

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334337
Product Name LS-22060 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details