Capital Lighting, Inc. LS-22065 Lamps-Table Lamps 334334

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454052
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454052

Suppliers

Company
Product
Description
Supplier Links
LS-22065 Lamps-Table Lamps - 334334 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22065 Lamps-Table Lamps
334334
LS-22065 Lamps-Table Lamps 334334
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675454052

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675454052

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334334
Product Name LS-22065 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details