Capital Lighting, Inc. LS-5431 Flush Mounts-Other 334325

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Flush Mount Ceiling Light UPC: 088675451792
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Flush Mount Ceiling Light UPC: 088675451792

Suppliers

Company
Product
Description
Supplier Links
LS-5431 Flush Mounts-Other - 334325 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5431 Flush Mounts-Other
334325
LS-5431 Flush Mounts-Other 334325
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 4.00 Length 4.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Flush Mount Ceiling Light UPC: 088675451792

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 4.00
Length 4.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Flush Mount Ceiling Light
UPC: 088675451792

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334325
Product Name LS-5431 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details