Capital Lighting, Inc. LS-22110BLU Lamps-Desk/Piano Lamps 334310

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675454731
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675454731

Suppliers

Company
Product
Description
Supplier Links
LS-22110BLU Lamps-Desk/Piano Lamps - 334310 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22110BLU Lamps-Desk/Piano Lamps
334310
LS-22110BLU Lamps-Desk/Piano Lamps 334310
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Blue Product Name: One Light Desk Lamp UPC: 088675454731

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Blue
Product Name: One Light Desk Lamp
UPC: 088675454731

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334310
Product Name LS-22110BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details