Capital Lighting, Inc. LS-22128 Lamps-Table Lamps 334304

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455080 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455080 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LS-22128 Lamps-Table Lamps - 334304 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22128 Lamps-Table Lamps
334304
LS-22128 Lamps-Table Lamps 334304
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455080 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 11
Product Name: One Light Table Lamp
UPC: 088675455080
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334304
Product Name LS-22128 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details