Capital Lighting, Inc. 8234-163-PL Exterior -Hanging 334278

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 16.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Amarante Gold Product Name: 1 Light Chain Hung UPC: 747396050133
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 16.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Amarante Gold Product Name: 1 Light Chain Hung UPC: 747396050133

Suppliers

Company
Product
Description
Supplier Links
8234-163-PL Exterior -Hanging - 334278 - Capital Lighting, Inc.
Columbus, OH, USA
8234-163-PL Exterior -Hanging
334278
8234-163-PL Exterior -Hanging 334278
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 16.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Amarante Gold Product Name: 1 Light Chain Hung UPC: 747396050133

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 16.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Amarante Gold
Product Name: 1 Light Chain Hung
UPC: 747396050133

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334278
Product Name 8234-163-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details