Capital Lighting, Inc. 6933-357 Bathroom Fixtures-Three Lights 334277

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Bath

Suppliers

Company
Product
Description
Supplier Links
6933-357 Bathroom Fixtures-Three Lights - 334277 - Capital Lighting, Inc.
Columbus, OH, USA
6933-357 Bathroom Fixtures-Three Lights
334277
6933-357 Bathroom Fixtures-Three Lights 334277
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 5.50
Extension: 4.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron Oxide
Product Name: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334277
Product Name 6933-357 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details