Capital Lighting, Inc. 6934-357 Bathroom Fixtures-Four Lights 334274

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron Oxide Product Name: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron Oxide Product Name: Bath

Suppliers

Company
Product
Description
Supplier Links
6934-357 Bathroom Fixtures-Four Lights - 334274 - Capital Lighting, Inc.
Columbus, OH, USA
6934-357 Bathroom Fixtures-Four Lights
334274
6934-357 Bathroom Fixtures-Four Lights 334274
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron Oxide Product Name: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 5.50
Extension: 4.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Iron Oxide
Product Name: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334274
Product Name 6934-357 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details