Capital Lighting, Inc. 8210-A61-PL Exterior -Wall Mt./Flush 334272

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: 1 Light Pocket Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: 1 Light Pocket Lantern

Suppliers

Company
Product
Description
Supplier Links
8210-A61-PL Exterior -Wall Mt./Flush - 334272 - Capital Lighting, Inc.
Columbus, OH, USA
8210-A61-PL Exterior -Wall Mt./Flush
334272
8210-A61-PL Exterior -Wall Mt./Flush 334272
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: 1 Light Pocket Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 17.00
Extension: 4.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: 1 Light Pocket Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334272
Product Name 8210-A61-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details