Capital Lighting, Inc. 72321-247 Exterior -Wall Mount 334258

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 3.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Tinted Silver Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 3.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Tinted Silver Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72321-247 Exterior -Wall Mount - 334258 - Capital Lighting, Inc.
Columbus, OH, USA
72321-247 Exterior -Wall Mount
334258
72321-247 Exterior -Wall Mount 334258
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 3.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Tinted Silver Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Extension: 3.5
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Tinted Silver
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334258
Product Name 72321-247 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details