Capital Lighting, Inc. 72311-615B Exterior -Wall Mount 334250

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72311-615B Exterior -Wall Mount - 334250 - Capital Lighting, Inc.
Columbus, OH, USA
72311-615B Exterior -Wall Mount
334250
72311-615B Exterior -Wall Mount 334250
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 10.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dorian Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334250
Product Name 72311-615B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details