Capital Lighting, Inc. 9146-291 Exterior -Post/Pier Head 334235

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze w/Copper Highlights Product Name: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze w/Copper Highlights Product Name: Post Mount

Suppliers

Company
Product
Description
Supplier Links
9146-291 Exterior -Post/Pier Head - 334235 - Capital Lighting, Inc.
Columbus, OH, USA
9146-291 Exterior -Post/Pier Head
334235
9146-291 Exterior -Post/Pier Head 334235
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze w/Copper Highlights Product Name: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Architectural Bronze w/Copper Highlights
Product Name: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334235
Product Name 9146-291 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details