Capital Lighting, Inc. 9017-78 Exterior -Wall Mount 334234

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Parchment Product Name: Wall Mount UPC: 747396011837
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Parchment Product Name: Wall Mount UPC: 747396011837

Suppliers

Company
Product
Description
Supplier Links
9017-78 Exterior -Wall Mount - 334234 - Capital Lighting, Inc.
Columbus, OH, USA
9017-78 Exterior -Wall Mount
334234
9017-78 Exterior -Wall Mount 334234
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Parchment Product Name: Wall Mount UPC: 747396011837

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 18.50
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Parchment
Product Name: Wall Mount
UPC: 747396011837

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334234
Product Name 9017-78 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details