Capital Lighting, Inc. 9283-171 Exterior -Wall Mount 334212

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9283-171 Exterior -Wall Mount - 334212 - Capital Lighting, Inc.
Columbus, OH, USA
9283-171 Exterior -Wall Mount
334212
9283-171 Exterior -Wall Mount 334212
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.50
Extension: 12
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Architectural Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334212
Product Name 9283-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details