Capital Lighting, Inc. 9803-144 Exterior -Wall Mt./Flush 334202

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Stainless Steel Product Name: Pocket Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Stainless Steel Product Name: Pocket Lantern

Suppliers

Company
Product
Description
Supplier Links
9803-144 Exterior -Wall Mt./Flush - 334202 - Capital Lighting, Inc.
Columbus, OH, USA
9803-144 Exterior -Wall Mt./Flush
334202
9803-144 Exterior -Wall Mt./Flush 334202
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Stainless Steel Product Name: Pocket Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Stainless Steel
Product Name: Pocket Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334202
Product Name 9803-144 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details