Capital Lighting, Inc. LS-82038 Lamps-Floor Lamps 334190

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 22.6 Product Name: Three Light Floor Lamp UPC: 088675453581
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 22.6 Product Name: Three Light Floor Lamp UPC: 088675453581

Suppliers

Company
Product
Description
Supplier Links
LS-82038 Lamps-Floor Lamps - 334190 - Capital Lighting, Inc.
Columbus, OH, USA
LS-82038 Lamps-Floor Lamps
334190
LS-82038 Lamps-Floor Lamps 334190
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 22.6 Product Name: Three Light Floor Lamp UPC: 088675453581

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 68.50
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Polished Steel
Weight: 22.6
Product Name: Three Light Floor Lamp
UPC: 088675453581

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334190
Product Name LS-82038 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details