Capital Lighting, Inc. LSF-22128 Lamps-Table Lamps 334140

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 25 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455097 Category: Table Lamp Safety Rating: UL,cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 25 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455097 Category: Table Lamp Safety Rating: UL,cUL

Suppliers

Company
Product
Description
Supplier Links
LSF-22128 Lamps-Table Lamps - 334140 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22128 Lamps-Table Lamps
334140
LSF-22128 Lamps-Table Lamps 334140
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 25 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455097 Category: Table Lamp Safety Rating: UL,cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Weight: 11
Product Name: One Light Table Lamp
UPC: 088675455097
Category: Table Lamp
Safety Rating: UL,cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334140
Product Name LSF-22128 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details