Capital Lighting, Inc. 2213-77 Bathroom Fixtures-Three Lights 334035

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Bath

Suppliers

Company
Product
Description
Supplier Links
2213-77 Bathroom Fixtures-Three Lights - 334035 - Capital Lighting, Inc.
Columbus, OH, USA
2213-77 Bathroom Fixtures-Three Lights
334035
2213-77 Bathroom Fixtures-Three Lights 334035
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334035
Product Name 2213-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details