Capital Lighting, Inc. 2227-18 Flush Mounts-Bowl Style 334012

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Volterra Bronze Product Name: Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Volterra Bronze Product Name: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
2227-18 Flush Mounts-Bowl Style - 334012 - Capital Lighting, Inc.
Columbus, OH, USA
2227-18 Flush Mounts-Bowl Style
334012
2227-18 Flush Mounts-Bowl Style 334012
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Volterra Bronze Product Name: Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Volterra Bronze
Product Name: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334012
Product Name 2227-18 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details