Capital Lighting, Inc. 2708SG Mid. Chandeliers-Glass Up 333827

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Saxon Gold Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Saxon Gold Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2708SG Mid. Chandeliers-Glass Up - 333827 - Capital Lighting, Inc.
Columbus, OH, USA
2708SG Mid. Chandeliers-Glass Up
333827
2708SG Mid. Chandeliers-Glass Up 333827
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Saxon Gold Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Saxon Gold
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333827
Product Name 2708SG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details