Capital Lighting, Inc. 3153CDWSBZ Exterior -Wall Mount 333343

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.27 Product Name: One Light Outdoor Wall Mount UPC: 783209315303 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.27 Product Name: One Light Outdoor Wall Mount UPC: 783209315303 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
3153CDWSBZ Exterior -Wall Mount - 333343 - Capital Lighting, Inc.
Columbus, OH, USA
3153CDWSBZ Exterior -Wall Mount
333343
3153CDWSBZ Exterior -Wall Mount 333343
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 6.27 Product Name: One Light Outdoor Wall Mount UPC: 783209315303 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 6.27
Product Name: One Light Outdoor Wall Mount
UPC: 783209315303
Category: Outdoor Wall Mount
Glass: Seedy/Wilshire
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333343
Product Name 3153CDWSBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details