Capital Lighting, Inc. 3154CDWSBZ Exterior -Wall Mount 333341

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.45 Product Name: One Light Outdoor Wall Mount UPC: 783209315402 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.45 Product Name: One Light Outdoor Wall Mount UPC: 783209315402 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
3154CDWSBZ Exterior -Wall Mount - 333341 - Capital Lighting, Inc.
Columbus, OH, USA
3154CDWSBZ Exterior -Wall Mount
333341
3154CDWSBZ Exterior -Wall Mount 333341
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.45 Product Name: One Light Outdoor Wall Mount UPC: 783209315402 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 8.45
Product Name: One Light Outdoor Wall Mount
UPC: 783209315402
Category: Outdoor Wall Mount
Glass: Seedy/Wilshire
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333341
Product Name 3154CDWSBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details