Capital Lighting, Inc. 22303PN Pendants-Drum Shade 333337

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5.36 Product Name: Three Light Single Pendant UPC: 783209098138 Category: Single Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5.36 Product Name: Three Light Single Pendant UPC: 783209098138 Category: Single Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
22303PN Pendants-Drum Shade - 333337 - Capital Lighting, Inc.
Columbus, OH, USA
22303PN Pendants-Drum Shade
333337
22303PN Pendants-Drum Shade 333337
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 5.36 Product Name: Three Light Single Pendant UPC: 783209098138 Category: Single Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 5.36
Product Name: Three Light Single Pendant
UPC: 783209098138
Category: Single Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333337
Product Name 22303PN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details