Capital Lighting, Inc. 22357CLFTBZ Bathroom Fixtures-Three Lights 333313

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 28.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 11.02 Product Name: Three Light Bath Vanity UPC: 783209097162 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 28.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 11.02 Product Name: Three Light Bath Vanity UPC: 783209097162 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
22357CLFTBZ Bathroom Fixtures-Three Lights - 333313 - Capital Lighting, Inc.
Columbus, OH, USA
22357CLFTBZ Bathroom Fixtures-Three Lights
333313
22357CLFTBZ Bathroom Fixtures-Three Lights 333313
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 28.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Bronze Weight: 11.02 Product Name: Three Light Bath Vanity UPC: 783209097162 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 28.00
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 11.02
Product Name: Three Light Bath Vanity
UPC: 783209097162
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333313
Product Name 22357CLFTBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details