PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 10.00
Bulb
Type: G-9
Qty: 4
Wattage: 25
Finish: Polished Chrome
Weight: 6.6
Product Name: Four Light Wall Sconce
UPC: 783209097223
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 333300 |
| Product Name | 39709CLPC Sconces-Pocket |
| Application | Residential |