Capital Lighting, Inc. 39736SRPC Large Chandeliers-Glass Shade 333197

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098558 Category: Multi-Tier Chandelier Glass: Sunrise Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098558 Category: Multi-Tier Chandelier Glass: Sunrise Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39736SRPC Large Chandeliers-Glass Shade - 333197 - Capital Lighting, Inc.
Columbus, OH, USA
39736SRPC Large Chandeliers-Glass Shade
333197
39736SRPC Large Chandeliers-Glass Shade 333197
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 53.00 Bulb Type: LED Qty: 18 Wattage: 1 Finish: Polished Chrome Product Name: 18 Light Chandelier UPC: 783209098558 Category: Multi-Tier Chandelier Glass: Sunrise Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 53.00
Bulb
Type: LED
Qty: 18
Wattage: 1
Finish: Polished Chrome
Product Name: 18 Light Chandelier
UPC: 783209098558
Category: Multi-Tier Chandelier
Glass: Sunrise
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333197
Product Name 39736SRPC Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details