Capital Lighting, Inc. 39824BCWTPC Mid. Chandeliers-Drum Shades 333116

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 25.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 25.67 Product Name: Four Light Chandelier UPC: 783209090392 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 25.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 25.67 Product Name: Four Light Chandelier UPC: 783209090392 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39824BCWTPC Mid. Chandeliers-Drum Shades - 333116 - Capital Lighting, Inc.
Columbus, OH, USA
39824BCWTPC Mid. Chandeliers-Drum Shades
333116
39824BCWTPC Mid. Chandeliers-Drum Shades 333116
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 25.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 25.67 Product Name: Four Light Chandelier UPC: 783209090392 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 25.00
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 25.67
Product Name: Four Light Chandelier
UPC: 783209090392
Category: Single-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333116
Product Name 39824BCWTPC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details