Capital Lighting, Inc. 872 Lamps-Table Lamps 331996

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Weight: 13 Product Name: One Light Table Lamp Shipped Via: Oversize
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Weight: 13 Product Name: One Light Table Lamp Shipped Via: Oversize

Suppliers

Company
Product
Description
Supplier Links
872 Lamps-Table Lamps - 331996 - Capital Lighting, Inc.
Columbus, OH, USA
872 Lamps-Table Lamps
331996
872 Lamps-Table Lamps 331996
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ponderosa Weight: 13 Product Name: One Light Table Lamp Shipped Via: Oversize

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ponderosa
Weight: 13
Product Name: One Light Table Lamp
Shipped Via: Oversize

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331996
Product Name 872 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details