Capital Lighting, Inc. 4263TO/S240 Large Chandeliers-Candle 331980

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 43.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Tortoise Shell Product Name: 16 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 43.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Tortoise Shell Product Name: 16 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4263TO/S240 Large Chandeliers-Candle - 331980 - Capital Lighting, Inc.
Columbus, OH, USA
4263TO/S240 Large Chandeliers-Candle
331980
4263TO/S240 Large Chandeliers-Candle 331980
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 43.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Tortoise Shell Product Name: 16 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Tortoise Shell
Product Name: 16 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331980
Product Name 4263TO/S240 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details