Capital Lighting, Inc. 2541GB Sconces-Single Glass 331963

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grecian Bronze Weight: 4 Product Name: Single Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grecian Bronze Weight: 4 Product Name: Single Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2541GB Sconces-Single Glass - 331963 - Capital Lighting, Inc.
Columbus, OH, USA
2541GB Sconces-Single Glass
331963
2541GB Sconces-Single Glass 331963
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Grecian Bronze Weight: 4 Product Name: Single Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Grecian Bronze
Weight: 4
Product Name: Single Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331963
Product Name 2541GB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details