Capital Lighting, Inc. 2517SB/ART Semi-Flush Mts.-Other 331947

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
2517SB/ART Semi-Flush Mts.-Other - 331947 - Capital Lighting, Inc.
Columbus, OH, USA
2517SB/ART Semi-Flush Mts.-Other
331947
2517SB/ART Semi-Flush Mts.-Other 331947
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 15.00
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Sienna Bronze
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331947
Product Name 2517SB/ART Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details