Capital Lighting, Inc. 2522SB/ART Mid. Chandeliers-Glass Up 331943

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Sienna Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Sienna Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2522SB/ART Mid. Chandeliers-Glass Up - 331943 - Capital Lighting, Inc.
Columbus, OH, USA
2522SB/ART Mid. Chandeliers-Glass Up
331943
2522SB/ART Mid. Chandeliers-Glass Up 331943
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Sienna Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.00
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Sienna Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331943
Product Name 2522SB/ART Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details