Capital Lighting, Inc. 2571SB/S293 Mid. Chandeliers-Candle 331933

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Sierra Bronze Weight: 30 Product Name: Six Light Chandelier Glass: Color Beaded Drum
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Sierra Bronze Weight: 30 Product Name: Six Light Chandelier Glass: Color Beaded Drum

Suppliers

Company
Product
Description
Supplier Links
2571SB/S293 Mid. Chandeliers-Candle - 331933 - Capital Lighting, Inc.
Columbus, OH, USA
2571SB/S293 Mid. Chandeliers-Candle
331933
2571SB/S293 Mid. Chandeliers-Candle 331933
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Sierra Bronze Weight: 30 Product Name: Six Light Chandelier Glass: Color Beaded Drum

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Sierra Bronze
Weight: 30
Product Name: Six Light Chandelier
Glass: Color Beaded Drum

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331933
Product Name 2571SB/S293 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details